Rochester Electronics, LLC KA75420ZBU
- 收藏
- 对比
KA75420ZBU
2071-KA75420ZBU
PMIC - 监控器
TO-226-3, TO-92-3 (TO-226AA)
大陆
立即发货

POWER SUPPLY CIRCUIT, FIXED
1最小包装量--
KA75420ZBU详情
Rochester Electronics, LLC KA75420ZBU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
TO-226-3, TO-92-3 (TO-226AA)
供应商器件包装
TO-92-3
操作温度
-25°C~85°C TA
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Simple Reset/Power-On Reset
输出量
开路漏极或开路集电极
重置
低电平有效
电压 - 阈值
4.2V
监测的电压数量
1
RoHS状态
ROHS3 Compliant
KA75420ZBU拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。