Rochester Electronics, LLC LA1776M-MPB-E
- 收藏
- 对比
LA1776M-MPB-E
2071-LA1776M-MPB-E
RF 其它 IC 和模块
64-BQFP
大陆
立即发货

IC ANALOG CAR RADIO TUNER 64QFP
1最小包装量--
LA1776M-MPB-E详情
Rochester Electronics, LLC LA1776M-MPB-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
64-BQFP
供应商器件包装
64-QIPE (14x14)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
功能
AM, FM, Front End, Multiplexer, Tuner, Switch
射频类型
AM, FM
RoHS状态
Non-RoHS Compliant
LA1776M-MPB-E拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。