Rochester Electronics, LLC LB1950V-TLM-E
- 收藏
- 对比
LB1950V-TLM-E
2071-LB1950V-TLM-E
PMIC - 电机驱动器,控制器
30-LSSOP (0.220, 5.60mm Width)
大陆
立即发货

IC MOTOR DRIVER 3PH SL 30SSOP
1最小包装量--
LB1950V-TLM-E详情
Rochester Electronics, LLC LB1950V-TLM-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
30-LSSOP (0.220, 5.60mm Width)
供应商器件包装
30-SSOP
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
RoHS状态
Non-RoHS Compliant
LB1950V-TLM-E拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。