Rochester Electronics, LLC LC898123XC-VH
- 收藏
- 对比
LC898123XC-VH
2071-LC898123XC-VH
PMIC - 电机驱动器,控制器
35-XFBGA, WLCSP
大陆
立即发货

OIS CONTROLLER , AF & DRIVER
1最小包装量--
LC898123XC-VH详情
Rochester Electronics, LLC LC898123XC-VH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
35-XFBGA, WLCSP
供应商器件包装
35-WLCSP (3.39x2.3)
操作温度
-30°C~85°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
图像稳定
电压 - 供电
2.6V~3.6V
功能
Driver - Fully Integrated, Control and Power Stage
界面
Parallel
输出配置
Half Bridge (6)
电压-负荷
2.7V~3.6V
电机类型-交流,直流
有刷直流
RoHS状态
ROHS3 Compliant
LC898123XC-VH拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。