Rochester Electronics, LLC LC898212XC-MH
- 收藏
- 对比
LC898212XC-MH
2071-LC898212XC-MH
PMIC - 电机驱动器,控制器
12-UFBGA, WLCSP
大陆
立即发货

TELECOM CIRCUIT, 1-FUNC, PBGA12
1最小包装量--
LC898212XC-MH详情
Rochester Electronics, LLC LC898212XC-MH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
12-UFBGA, WLCSP
供应商器件包装
12-WLP (1.77x1.37)
包装
Tape & Reel (TR)
零件状态
最后一次购买
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Camera
电压 - 供电
2.6V~3.6V
功能
Driver - Fully Integrated, Control and Power Stage
界面
I2C
输出配置
Half Bridge (2)
电压-负荷
2.6V~3.6V
RoHS状态
ROHS3 Compliant
LC898212XC-MH拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。