Rochester Electronics, LLC LM1246AAC/NA/NOPB
- 收藏
- 对比
LM1246AAC/NA/NOPB
2071-LM1246AAC/NA/NOPB
线性 - 视频处理
24-DIP (0.300, 7.62mm)
大陆
立即发货

VIDEO AMPLIFIER
1最小包装量--
LM1246AAC/NA/NOPB详情
Rochester Electronics, LLC LM1246AAC/NA/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
24-DIP (0.300, 7.62mm)
供应商器件包装
24-DIP
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Preamplifier
应用
OSD Monitors, Drivers
RoHS状态
ROHS3 Compliant
LM1246AAC/NA/NOPB拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。