Rochester Electronics, LLC LM2407T
- 收藏
- 对比
LM2407T
2071-LM2407T
PMIC - 显示驱动器
TO-220-11 (Formed Leads)
大陆
立即发货

VIDEO AMPLIFIER, 3 CHANNEL
1最小包装量--
LM2407T详情
Rochester Electronics, LLC LM2407T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
TO-220-11 (Formed Leads)
供应商器件包装
TO-220-11
操作温度
-20°C~100°C
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
60V~85V
电流源
11.5mA
显示类型
CRT
RoHS状态
Non-RoHS Compliant
LM2407T拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。