Rochester Electronics, LLC LM2422TE/NOPB
- 收藏
- 对比
LM2422TE/NOPB
2071-LM2422TE/NOPB
PMIC - 显示驱动器
TO-220-11 (Formed Leads)
大陆
立即发货

VIDEO AMPLIFIER
1最小包装量--
LM2422TE/NOPB详情
Rochester Electronics, LLC LM2422TE/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
TO-220-11 (Formed Leads)
供应商器件包装
TO-220-11
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
100V~230V
电流源
45mA
显示类型
CRT
RoHS状态
ROHS3 Compliant
LM2422TE/NOPB拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。