Rochester Electronics, LLC LM2445TA/NOPB
- 收藏
- 对比
LM2445TA/NOPB
2071-LM2445TA/NOPB
PMIC - 显示驱动器
TO-220-9 Formed Leads
大陆
立即发货

VIDEO AMPLIFIER
1最小包装量--
LM2445TA/NOPB详情
Rochester Electronics, LLC LM2445TA/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
TO-220-9 Formed Leads
供应商器件包装
TO-220-9
操作温度
-20°C~100°C
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
60V~85V
电流源
30mA
显示类型
CRT
RoHS状态
ROHS3 Compliant
LM2445TA/NOPB拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。