Rochester Electronics, LLC LM2984CT/NOPB
- 收藏
- 对比
LM2984CT/NOPB
2071-LM2984CT/NOPB
PMIC - 电源管理 - 专用型
TO-220-11 (Formed Leads)
大陆
立即发货

POWER SUPPLY CIRCUIT, FIXED
1最小包装量--
LM2984CT/NOPB详情
Rochester Electronics, LLC LM2984CT/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
TO-220-11 (Formed Leads)
供应商器件包装
TO-220-11
操作温度
-40°C~125°C
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
电源
电压 - 供电
6V~26V
电流源
100mA
RoHS状态
ROHS3 Compliant
LM2984CT/NOPB拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。