Rochester Electronics, LLC LP3910SQ-AM/NOPB
- 收藏
- 对比
LP3910SQ-AM/NOPB
2071-LP3910SQ-AM/NOPB
PMIC - 电源管理 - 专用型
48-WFQFN Exposed Pad
大陆
立即发货

POWER SUPPLY CIRCUIT, ADJ
1最小包装量--
LP3910SQ-AM/NOPB详情
Rochester Electronics, LLC LP3910SQ-AM/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
48-WFQFN Exposed Pad
供应商器件包装
48-WQFN (6x6)
操作温度
-40°C~85°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Handheld/Mobile Devices
电压 - 供电
2.5V~6V
RoHS状态
ROHS3 Compliant
LP3910SQ-AM/NOPB拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。