Rochester Electronics, LLC LV24250LS-TLM-E
- 收藏
- 对比
LV24250LS-TLM-E
2071-LV24250LS-TLM-E
RF 其它 IC 和模块
24-VFQFN
大陆
立即发货

AUDIO TUNER, PQCC24
1最小包装量--
LV24250LS-TLM-E详情
Rochester Electronics, LLC LV24250LS-TLM-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-VFQFN
供应商器件包装
24-VQLP (3.5x3.5)
包装
Tape & Reel (TR)
零件状态
最后一次购买
湿度敏感性等级(MSL)
3 (168 Hours)
频率
76MHz~108MHz
功能
Tuner
射频类型
FM
RoHS状态
ROHS3 Compliant
LV24250LS-TLM-E拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。