Rochester Electronics, LLC LV8048CS-TE-L-H
- 收藏
- 对比
LV8048CS-TE-L-H
2071-LV8048CS-TE-L-H
PMIC - 电机驱动器,控制器
36-UFBGA, WLBGA
大陆
立即发货

MOTION CONTROL ELECTRONIC
1最小包装量--
LV8048CS-TE-L-H详情
Rochester Electronics, LLC LV8048CS-TE-L-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
36-UFBGA, WLBGA
供应商器件包装
36-WLP (2.87x2.47)
操作温度
-20°C~85°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Camera
电压 - 供电
2.7V~5.5V
功能
Driver - Fully Integrated, Control and Power Stage
界面
Serial
输出配置
Half Bridge (12)
电压-负荷
2.7V~5.5V
电机类型-交流,直流
有刷直流
电机类型-步进
Bipolar
步进分辨率
1 ~ 1/256
RoHS状态
ROHS3 Compliant
LV8048CS-TE-L-H拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。