Rochester Electronics, LLC MAX11014BGTM
- 收藏
- 对比
MAX11014BGTM
2071-MAX11014BGTM
RF 其它 IC 和模块
48-WFQFN Exposed Pad
大陆
立即发货

RF MESFET AMPLIFIER
1最小包装量--
MAX11014BGTM 详情
Rochester Electronics, LLC MAX11014BGTM 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
48-WFQFN Exposed Pad
供应商器件包装
48-TQFN (7x7)
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
功能
RF MESFET Amplifier Drain-Current Controller
射频类型
Cellular
次要属性
12-Bit DAC Controls MESFET GATE Voltage
RoHS状态
ROHS3 Compliant
MAX11014BGTM 拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。