Rochester Electronics, LLC MAX14562ETA T
- 收藏
- 对比
MAX14562ETA T
2071-MAX14562ETA T
TVS - 混合技术
8-WFDFN Exposed Pad
大陆
立即发货

OVERVOLTAGE PROTECTOR
1最小包装量--
MAX14562ETA T详情
Rochester Electronics, LLC MAX14562ETA T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-WFDFN Exposed Pad
供应商器件包装
8-TDFN-EP (2x2)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
通用型
电路数量
1
RoHS状态
ROHS3 Compliant
MAX14562ETA T拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。