Rochester Electronics, LLC MAX14659ETE T
- 收藏
- 对比
MAX14659ETE T
2071-MAX14659ETE T
PMIC - 电池充电器
16-WFQFN Exposed Pad
大陆
立即发货

USB HOST ADAPTER EMULATORS
1最小包装量--
MAX14659ETE T详情
Rochester Electronics, LLC MAX14659ETE T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-WFQFN Exposed Pad
供应商器件包装
16-TQFN (3x3)
操作温度
-40°C~85°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
界面
USB
电压 - 供电 (最大值)
5.5V
RoHS状态
ROHS3 Compliant
MAX14659ETE T拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。