Rochester Electronics, LLC MAX16919DGEE/V
- 收藏
- 对比
MAX16919DGEE/V
2071-MAX16919DGEE/V
PMIC - 电源管理 - 专用型
--
大陆
立即发货

CURRENT-SENSE AMPLIFIER
1最小包装量--
MAX16919DGEE/V 详情
Rochester Electronics, LLC MAX16919DGEE/V 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
操作温度
-40°C~105°C
包装
Tube
系列
Automotive, AEC-Q100
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
USB Dedicated Charging Port (DCP), Power Switch
RoHS状态
Non-RoHS Compliant
MAX16919DGEE/V 拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。