Rochester Electronics, LLC MAX16951AUE/V
- 收藏
- 对比
MAX16951AUE/V
2071-MAX16951AUE/V
PMIC - 稳压器 - DC DC 开关稳压器
16-TSSOP (0.173, 4.40mm Width) Exposed Pad
大陆
立即发货

MAX16951 SWITCHING REGULATOR IC
1最小包装量--
MAX16951AUE/V 详情
Rochester Electronics, LLC MAX16951AUE/V 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-TSSOP (0.173, 4.40mm Width) Exposed Pad
供应商器件包装
16-TSSOP-EP
包装
Tube
系列
Automotive, AEC-Q100
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
RoHS状态
Non-RoHS Compliant
MAX16951AUE/V 拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics








哦! 它是空的。