Rochester Electronics, LLC MAX2047ETJ
- 收藏
- 对比
MAX2047ETJ
2071-MAX2047ETJ
RF 其它 IC 和模块
32-WFQFN Exposed Pad
大陆
立即发货

HIGH-GAIN VECTOR MULTIPLIERS
1最小包装量--
MAX2047ETJ详情
Rochester Electronics, LLC MAX2047ETJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
32-WFQFN Exposed Pad
安装类型
表面贴装
供应商器件包装
32-TQFN-EP (5x5)
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
频率
790MHz~1.005GHz
功能
High-Gain Vector Multiplier
射频类型
Cellular, DCS, GSM, PCS, UMTS
次要属性
15dBm Input IP3
RoHS状态
Non-RoHS Compliant
MAX2047ETJ拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。