Rochester Electronics, LLC MAX2119CTI
- 收藏
- 对比
MAX2119CTI
2071-MAX2119CTI
RF 其它 IC 和模块
--
大陆
立即发货

MAX2119 TUNERS SATELLITE TUNER
1最小包装量--
MAX2119CTI 详情
Rochester Electronics, LLC MAX2119CTI 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
功能
Tuner
射频类型
通用型
RoHS状态
Non-RoHS Compliant
MAX2119CTI 拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。