Rochester Electronics, LLC MAX2163ETI/V
- 收藏
- 对比
MAX2163ETI/V
2071-MAX2163ETI/V
RF 其它 IC 和模块
28-WFQFN Exposed Pad
大陆
立即发货

MAX2163 ISDB-T 1-SEGMENT TUNER
1最小包装量--
MAX2163ETI/V 详情
Rochester Electronics, LLC MAX2163ETI/V 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-WFQFN Exposed Pad
供应商器件包装
28-TQFN (5x5)
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
频率
470MHz~806MHz
功能
Tuner
射频类型
UHF
次要属性
I2C Interface
RoHS状态
ROHS3 Compliant
MAX2163ETI/V 拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。