Rochester Electronics, LLC MAX2359ETI T
- 收藏
- 对比
MAX2359ETI T
2071-MAX2359ETI T
RF 其它 IC 和模块
28-WFQFN Exposed Pad
大陆
立即发货

QUAD-MODE MIXER
1最小包装量--
MAX2359ETI T详情
Rochester Electronics, LLC MAX2359ETI T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-WFQFN Exposed Pad
供应商器件包装
28-TQFN (5x5)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
频率
1.93GHz~1.99GHz
功能
LNA/Mixer
射频类型
PCS
次要属性
Quadruple-Mode
RoHS状态
ROHS3 Compliant
MAX2359ETI T拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。