Rochester Electronics, LLC MAX2608EUT-T
- 收藏
- 对比
MAX2608EUT-T
2071-MAX2608EUT-T
RF 其它 IC 和模块
SOT-23-6
大陆
立即发货

IF VCO WITH DIFFERENTIAL OUTPUT
1最小包装量--
MAX2608EUT-T详情
Rochester Electronics, LLC MAX2608EUT-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
SOT-23-6
供应商器件包装
SOT-23-6
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
频率
300MHz~500MHz
功能
VCO
射频类型
Cellular, GPS, ISM
次要属性
差分输出
RoHS状态
Non-RoHS Compliant
MAX2608EUT-T拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。