Rochester Electronics, LLC MAX2741AETI
- 收藏
- 对比
MAX2741AETI
2071-MAX2741AETI
射频接收器
--
大陆
立即发货

L1-BAND GPS RECEIVER
1最小包装量--
MAX2741AETI 详情
Rochester Electronics, LLC MAX2741AETI 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
GPS
频率
1575.42MHz
数据接口
PCB, Surface Mount
天线连接器
PCB, Surface Mount
RoHS状态
Non-RoHS Compliant
MAX2741AETI 拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。