Rochester Electronics, LLC MAX2821AETM
- 收藏
- 对比
MAX2821AETM
2071-MAX2821AETM
射频收发器 IC
48-WFQFN Exposed Pad
大陆
立即发货

ZERO-IF TRANSCEIVER
1最小包装量--
MAX2821AETM 详情
Rochester Electronics, LLC MAX2821AETM 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
48-WFQFN Exposed Pad
供应商器件包装
48-TQFN (7x7)
操作温度
-40°C~85°C
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
RoHS状态
ROHS3 Compliant
MAX2821AETM 拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。