Rochester Electronics, LLC MAX3632ETG T
- 收藏
- 对比
MAX3632ETG T
2071-MAX3632ETG T
线性 - 放大器 - 特殊用途
24-WFQFN Exposed Pad
大陆
立即发货

BURST-MODE LIMITING AMPLIFIER
1最小包装量--
MAX3632ETG T详情
Rochester Electronics, LLC MAX3632ETG T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-WFQFN Exposed Pad
供应商器件包装
24-TQFN (4x4)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
限幅放大器
应用
GPON, OLT Receivers
RoHS状态
Non-RoHS Compliant
MAX3632ETG T拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC








哦! 它是空的。