Rochester Electronics, LLC MAX6305UK00D1-T
- 收藏
- 对比
MAX6305UK00D1-T
2071-MAX6305UK00D1-T
PMIC - 监控器
SC-74A, SOT-753
大陆
立即发货

PROGRAMMABLE RESET IC
1最小包装量--
MAX6305UK00D1-T详情
Rochester Electronics, LLC MAX6305UK00D1-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
SC-74A, SOT-753
供应商器件包装
SOT-23-5
操作温度
0°C~70°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Multi-Voltage Supervisor
输出量
开路漏极或开路集电极
重置
低电平有效
电压 - 阈值
Adjustable/Selectable
监测的电压数量
2
重置超时
1ms Minimum
RoHS状态
Non-RoHS Compliant
MAX6305UK00D1-T拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。