Rochester Electronics, LLC MAX6373KA-T
- 收藏
- 对比
MAX6373KA-T
2071-MAX6373KA-T
PMIC - 监控器
SOT-23-8
大陆
立即发货

WATCHDOG TIMERS
1最小包装量--
MAX6373KA-T详情
Rochester Electronics, LLC MAX6373KA-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
SOT-23-8
供应商器件包装
SOT-23-8
操作温度
-40°C~125°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
看门狗电路
输出量
开路漏极或开路集电极
重置
低电平有效
电压 - 阈值
Adjustable/Selectable
监测的电压数量
1
重置超时
Adjustable/Selectable
RoHS状态
Non-RoHS Compliant
MAX6373KA-T拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。