Rochester Electronics, LLC MAX6603ATB T
- 收藏
- 对比
MAX6603ATB T
2071-MAX6603ATB T
接口 - 传感器和探测器接口
10-WFDFN Exposed Pad
大陆
立即发货

RTD-TO-VOLTAGE CONDITIONER
1最小包装量--
MAX6603ATB T详情
Rochester Electronics, LLC MAX6603ATB T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
10-WFDFN Exposed Pad
供应商器件包装
10-TDFN (3x3)
操作温度
-40°C~125°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
信号调节器
输出类型
Logic
输入类型
Voltage
电流源
5.5mA
RoHS状态
ROHS3 Compliant
MAX6603ATB T拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。