Rochester Electronics, LLC MAX6816EUS-T
- 收藏
- 对比
MAX6816EUS-T
2071-MAX6816EUS-T
接口 - 专用
TO-253-4, TO-253AA
大陆
立即发货

ESD_PROTECTED, SINGLE SWITCH
1最小包装量--
MAX6816EUS-T详情
Rochester Electronics, LLC MAX6816EUS-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
TO-253-4, TO-253AA
供应商器件包装
SOT-143-4
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
开关接口
电压 - 供电
2.7V~5.5V
界面
Single
RoHS状态
Non-RoHS Compliant
MAX6816EUS-T拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。