Rochester Electronics, LLC MAX7360EWX T
- 收藏
- 对比
MAX7360EWX T
2071-MAX7360EWX T
接口 - 传感器和探测器接口
36-WFBGA, WLBGA
大陆
立即发货

LED DRIVER
1最小包装量--
MAX7360EWX T详情
Rochester Electronics, LLC MAX7360EWX T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
36-WFBGA, WLBGA
供应商器件包装
36-WLP (2.57x2.57)
操作温度
-40°C~85°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Controller
输出类型
Logic
输入类型
Logic
电流源
50μA
RoHS状态
ROHS3 Compliant
MAX7360EWX T拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。