Rochester Electronics, LLC MAX7463USA
- 收藏
- 对比
MAX7463USA
2071-MAX7463USA
线性 - 视频处理
8-SOIC (0.154, 3.90mm Width)
大陆
立即发货

VIDEO FILTERS AND BUFFERS
1最小包装量--
MAX7463USA 详情
Rochester Electronics, LLC MAX7463USA 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-SOIC (0.154, 3.90mm Width)
供应商器件包装
8-SOIC
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
视频过滤器
应用
Recorders, Set-Top Boxes
RoHS状态
ROHS3 Compliant
MAX7463USA 拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。