Rochester Electronics, LLC MAX8622ETB T
- 收藏
- 对比
MAX8622ETB T
2071-MAX8622ETB T
PMIC - 电源管理 - 专用型
10-WFDFN Exposed Pad
大陆
立即发货

XENON PHOTOFLASH CHARGER
1最小包装量--
MAX8622ETB T详情
Rochester Electronics, LLC MAX8622ETB T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
10-WFDFN Exposed Pad
供应商器件包装
10-TDFN-EP (3x3)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
Photoflash Capacitor Charger, Xenon
电压 - 供电
2.5V~5.5V
RoHS状态
Non-RoHS Compliant
MAX8622ETB T拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。