Rochester Electronics, LLC MAX9667ETP T
- 收藏
- 对比
MAX9667ETP T
2071-MAX9667ETP T
线性 - 视频处理
20-WQFN Exposed Pad
大陆
立即发货

PROGRAMMABLE GAMMA REFERENCE
1最小包装量--
MAX9667ETP T详情
Rochester Electronics, LLC MAX9667ETP T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
20-WQFN Exposed Pad
供应商器件包装
20-TQFN (5x5)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
伽马参考系统
应用
TFT-LCD Panels: VCOM Driver
RoHS状态
ROHS3 Compliant
MAX9667ETP T拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。