Rochester Electronics, LLC MAX9669ETI
- 收藏
- 对比
MAX9669ETI
2071-MAX9669ETI
线性 - 视频处理
28-WFQFN Exposed Pad
大陆
立即发货

PROGRAMMABLE GAMMA REFERENCE
1最小包装量--
MAX9669ETI 详情
Rochester Electronics, LLC MAX9669ETI 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-WFQFN Exposed Pad
供应商器件包装
28-TQFN (5x5)
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
伽马参考系统
应用
TFT-LCD Panels: Gamma Buffer, VCOM Driver
RoHS状态
Non-RoHS Compliant
MAX9669ETI 拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。