Rochester Electronics, LLC MAX9694ETJ T
- 收藏
- 对比
MAX9694ETJ T
2071-MAX9694ETJ T
线性器件 - 放大器 - 视频放大器和模块
32-WFQFN Exposed Pad
大陆
立即发货

PROGRAMMABLE GAMMA REFERENCE
1最小包装量--
MAX9694ETJ T详情
Rochester Electronics, LLC MAX9694ETJ T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-WFQFN Exposed Pad
供应商器件包装
32-TQFN-EP (5x5)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
TFT-LCD Panels: Gamma Buffer
电路数量
14
RoHS状态
Non-RoHS Compliant
MAX9694ETJ T拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。