Rochester Electronics, LLC MAX9988ETP
- 收藏
- 对比
MAX9988ETP
2071-MAX9988ETP
RF 其它 IC 和模块
20-WQFN Exposed Pad
大陆
立即发货

LO BUFFER/SPLITTER
1最小包装量--
MAX9988ETP详情
Rochester Electronics, LLC MAX9988ETP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
20-WQFN Exposed Pad
供应商器件包装
20-TQFN (5x5)
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
频率
1.5GHz~2.2GHz
功能
LO Buffers/Splitters
射频类型
UMTS, DCS, PCS
次要属性
40dB Reverse Isolation
RoHS状态
Non-RoHS Compliant
MAX9988ETP拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。