Rochester Electronics, LLC MC100EP445MNR4G
- 收藏
- 对比
MC100EP445MNR4G
2071-MC100EP445MNR4G
接口 - 专用
32-VFQFN Exposed Pad
大陆
立即发货

SERIAL IN PARALLEL OUT
1最小包装量--
MC100EP445MNR4G详情
Rochester Electronics, LLC MC100EP445MNR4G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-VFQFN Exposed Pad
供应商器件包装
32-QFN (5x5)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
数据管理
电压 - 供电
3V~5.5V
界面
Differential
RoHS状态
ROHS3 Compliant
MC100EP445MNR4G拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。