Rochester Electronics, LLC MC14067BDWR2
- 收藏
- 对比
MC14067BDWR2
2071-MC14067BDWR2
接口 - 模拟开关,多路复用器,多路分解器
24-SOIC (0.295, 7.50mm Width)
大陆
立即发货

SINGLE-ENDED MUX, 16 CHNL
1最小包装量--
MC14067BDWR2详情
Rochester Electronics, LLC MC14067BDWR2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-SOIC (0.295, 7.50mm Width)
供应商器件包装
24-SOIC
包装
Tape & Reel (TR)
系列
4000B
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
MC14067BDWR2拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。