Rochester Electronics, LLC MC33164P-003
- 收藏
- 对比
MC33164P-003
2071-MC33164P-003
PMIC - 监控器
TO-226-3, TO-92-3 (TO-226AA)
大陆
立即发货

POWER MANAGEMENT CIRCUIT
1最小包装量--
MC33164P-003详情
Rochester Electronics, LLC MC33164P-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
TO-226-3, TO-92-3 (TO-226AA)
操作温度
-40°C~125°C TA
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Simple Reset/Power-On Reset
端子表面处理
未说明
输出量
开路漏极或开路集电极
重置
低电平有效
电压 - 阈值
2.71V
监测的电压数量
1
RoHS状态
Non-RoHS Compliant
MC33164P-003拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。