Rochester Electronics, LLC MWE6IC9100NBR1
- 收藏
- 对比
MWE6IC9100NBR1
2071-MWE6IC9100NBR1
射频放大器
TO-272-14 Variant, Flat Leads
大陆
立即发货

NARROW BAND HIGH POWER AMPLIFIER
1最小包装量--
MWE6IC9100NBR1详情
Rochester Electronics, LLC MWE6IC9100NBR1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
TO-272-14 Variant, Flat Leads
供应商器件包装
TO-272 WB-14
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
电压 - 供电
28V
频率
960MHz
增益
33.5dB
射频类型
GSM, EDGE
RoHS状态
ROHS3 Compliant
MWE6IC9100NBR1拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。