Rochester Electronics, LLC NCP304LSQ38T1
- 收藏
- 对比
NCP304LSQ38T1
2071-NCP304LSQ38T1
PMIC - 监控器
SC-82A, SOT-343
大陆
立即发货

POWER SUPPLY CIRCUIT, FIXED
1最小包装量--
NCP304LSQ38T1详情
Rochester Electronics, LLC NCP304LSQ38T1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
SC-82A, SOT-343
供应商器件包装
SC-82AB
操作温度
-40°C~85°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Simple Reset/Power-On Reset
输出量
Push-Pull, Totem Pole
重置
低电平有效
电压 - 阈值
3.8V
监测的电压数量
1
RoHS状态
Non-RoHS Compliant
NCP304LSQ38T1拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。