Rochester Electronics, LLC NCP362CMUTBG
- 收藏
- 对比
NCP362CMUTBG
2071-NCP362CMUTBG
PMIC - 电源控制器,监视器
10-UFDFN Exposed Pad
大陆
立即发货

TRANS VOLTAGE SUPPRESSOR DIODE
1最小包装量--
NCP362CMUTBG详情
Rochester Electronics, LLC NCP362CMUTBG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
10-UFDFN Exposed Pad
供应商器件包装
10-UDFN (2.5x2)
操作温度
-40°C~85°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
过压保护控制器
电压 - 供电
1.2V~20V
电流源
20μA
RoHS状态
ROHS3 Compliant
NCP362CMUTBG拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。