Rochester Electronics, LLC NCP391FCCADT2G
- 收藏
- 对比
NCP391FCCADT2G
2071-NCP391FCCADT2G
PMIC - 电源管理 - 专用型
6-UFBGA, WLCSP
大陆
立即发货

POWER SUPPLY CIRCUIT, FIXED
1最小包装量--
NCP391FCCADT2G详情
Rochester Electronics, LLC NCP391FCCADT2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
6-UFBGA, WLCSP
供应商器件包装
6-WLCSP (1.3x1)
操作温度
-40°C~85°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
过压保护控制器
电压 - 供电
1.2V~28V
RoHS状态
ROHS3 Compliant
NCP391FCCADT2G拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。