Rochester Electronics, LLC NCP392ARFCCT1G
- 收藏
- 对比
NCP392ARFCCT1G
2071-NCP392ARFCCT1G
PMIC - 电源管理 - 专用型
12-UFBGA, WLCSP
大陆
立即发货

POWER SUPPLY CIRCUIT, ADJ
1最小包装量--
NCP392ARFCCT1G详情
Rochester Electronics, LLC NCP392ARFCCT1G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
12-UFBGA, WLCSP
供应商器件包装
12-WLCSP (1.3x2)
操作温度
-40°C~85°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
过压保护
电压 - 供电
2.8V~28V
RoHS状态
ROHS3 Compliant
NCP392ARFCCT1G拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。