Rochester Electronics, LLC NCP4303AMNTWG
- 收藏
- 对比
NCP4303AMNTWG
2071-NCP4303AMNTWG
PMIC - 电源控制器,监视器
8-VDFN Exposed Pad
大陆
立即发货

SWITCHING CONTROLLER
1最小包装量--
NCP4303AMNTWG详情
Rochester Electronics, LLC NCP4303AMNTWG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-VDFN Exposed Pad
供应商器件包装
8-DFN (4x4)
操作温度
-40°C~125°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Secondary-Side Controller
电压 - 供电
9.5V~30V
RoHS状态
ROHS3 Compliant
NCP4303AMNTWG拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。