Rochester Electronics, LLC NCP6132MNR2G
- 收藏
- 对比
NCP6132MNR2G
2071-NCP6132MNR2G
PMIC - 稳压器 - 特殊用途
60-VFQFN Exposed Pad
大陆
立即发货

IC CTLR MULTIPHASE IMVP7 60-QFN
1最小包装量--
NCP6132MNR2G详情
Rochester Electronics, LLC NCP6132MNR2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
60-VFQFN Exposed Pad
供应商器件包装
60-QFN (7x7)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
Controller, Intel IMVP-7, VR12™
输出的数量
2
RoHS状态
Non-RoHS Compliant
NCP6132MNR2G拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC







哦! 它是空的。