Rochester Electronics, LLC NCV33064P-5RP
- 收藏
- 对比
NCV33064P-5RP
2071-NCV33064P-5RP
PMIC - 监控器
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
大陆
立即发货

POWER SUPPLY CIRCUIT, FIXED
1最小包装量--
NCV33064P-5RP详情
Rochester Electronics, LLC NCV33064P-5RP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
供应商器件包装
TO-92-3
操作温度
-40°C~125°C TA
包装
Tape & Box (TB)
系列
Automotive, AEC-Q100
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Simple Reset/Power-On Reset
输出量
开路漏极或开路集电极
重置
低电平有效
电压 - 阈值
4.6V
监测的电压数量
1
RoHS状态
Non-RoHS Compliant
NCV33064P-5RP拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。