Rochester Electronics, LLC NIS1050MNTBG
- 收藏
- 对比
NIS1050MNTBG
2071-NIS1050MNTBG
接口 - 专用
6-WDFN Exposed Pad
大陆
立即发货

POWER SUPPLY CIRCUIT, FIXED
1最小包装量--
NIS1050MNTBG详情
Rochester Electronics, LLC NIS1050MNTBG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
6-WDFN Exposed Pad
供应商器件包装
6-WDFN (2x2)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
移动通信
电压 - 供电
3V~30V
RoHS状态
ROHS3 Compliant
NIS1050MNTBG拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。