Rochester Electronics, LLC NLAST4066DTR2G
- 收藏
- 对比
NLAST4066DTR2G
2071-NLAST4066DTR2G
接口 - 模拟开关,多路复用器,多路分解器
16-TSSOP (0.173, 4.40mm Width)
大陆
立即发货

IC SWITCH DUAL SPST 16TSSOP
1最小包装量--
NLAST4066DTR2G详情
Rochester Electronics, LLC NLAST4066DTR2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-TSSOP (0.173, 4.40mm Width)
供应商器件包装
16-TSSOP
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
RoHS状态
Non-RoHS Compliant
NLAST4066DTR2G拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。